Vishay Precision Group RES 61.9K OHM 1/16W 0.1% 0402 TNPW040261K9BEED

Description
RES 61.9Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 61.9Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/16W 0.1% 0402 - TNPW040261K9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/16W 0.1% 0402
TNPW040261K9BEED
RES 61.9K OHM 1/16W 0.1% 0402 TNPW040261K9BEED
RES 61.9Kohm 1/16W 0.1% 0402

RES 61.9Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2154-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2154-2-ND
Chip Resistor - Surface Mount 541-2154-2-ND
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2154-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2154-6-ND
Chip Resistor - Surface Mount 541-2154-6-ND
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2154-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2154-1-ND
Chip Resistor - Surface Mount 541-2154-1-ND
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040261K9BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040261K9BEED
Chip Resistor - Surface Mount TNPW040261K9BEED
RES 61.9K OHM 0.1% 1/16W 0402

RES 61.9K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Tnpw0402 61K9 0.1% T-9 Et7 E3 Vishay - 50X1098 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 61K9 0.1% T-9 Et7 E3 Vishay
50X1098
Tnpw0402 61K9 0.1% T-9 Et7 E3 Vishay 50X1098
TNPW0402 61K9 0.1% T-9 ET7 e3

TNPW0402 61K9 0.1% T-9 ET7 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW040261K9BEED 541-2154-2-ND TNPW040261K9BEED 50X1098
Product Name RES 61.9K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw0402 61K9 0.1% T-9 Et7 E3 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 61900 ohms 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details