Vishay Intertechnology, Inc. THIN FILM,60.4K,.1%,25PPM,TR, TNPW040260K4BETD

Description
THIN FILM,60.4K,.1%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,60.4K,.1%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,60.4K,.1%,25PPM,TR, - TNPW040260K4BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,60.4K,.1%,25PPM,TR,
TNPW040260K4BETD
THIN FILM,60.4K,.1%,25PPM,TR, TNPW040260K4BETD
THIN FILM,60.4K,.1%,25PPM ,TR,

THIN FILM,60.4K,.1%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW040260K4BETDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040260K4BETDCT-ND
Chip Resistor - Surface Mount 541-TNPW040260K4BETDCT-ND
RES 60.4K OHM 0.1% 1/16W 0402

RES 60.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040260K4BETDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040260K4BETDTR-ND
Chip Resistor - Surface Mount 541-TNPW040260K4BETDTR-ND
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040260K4BETDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040260K4BETDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040260K4BETDDKR-ND
RES 60.4K OHM 0.1% 1/16W 0402

RES 60.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040260K4BETD 541-TNPW040260K4BETDCT-ND
Product Name THIN FILM,60.4K,.1%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details