Vishay Precision Group RES 60.4K OHM 1/16W 0.1% 0402 TNPW040260K4BEED

Description
RES 60.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 60.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/16W 0.1% 0402 - TNPW040260K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/16W 0.1% 0402
TNPW040260K4BEED
RES 60.4K OHM 1/16W 0.1% 0402 TNPW040260K4BEED
RES 60.4Kohm 1/16W 0.1% 0402

RES 60.4Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP60.4KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP60.4KDACT-ND
Chip Resistor - Surface Mount TNP60.4KDACT-ND
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP60.4KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP60.4KDADKR-ND
Chip Resistor - Surface Mount TNP60.4KDADKR-ND
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP60.4KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP60.4KDATR-ND
Chip Resistor - Surface Mount TNP60.4KDATR-ND
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040260K4BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040260K4BEED
Chip Resistor - Surface Mount TNPW040260K4BEED
RES 60.4K OHM 0.1% 1/16W 0402

RES 60.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 60K4, 0.1W/0402; Resistance Vishay - 50X1087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 60K4, 0.1W/0402; Resistance Vishay
50X1087
Res, Aec-Q200, Thin Film, 60K4, 0.1W/0402; Resistance Vishay 50X1087
RES, AEC-Q200, THIN FILM, 60K4, 0.1W/0402; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 60K4, 0.1W/0402; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 0.1%, 0.1W, Thin Film, Smd; Resistance Vishay - 85AJ1042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.1W, Thin Film, Smd; Resistance Vishay
85AJ1042
Res, 60K4, 0.1%, 0.1W, Thin Film, Smd; Resistance Vishay 85AJ1042
RES, 60K4, 0.1%, 0.1W, THIN FILM, SMD; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.1W, THIN FILM, SMD; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW040260K4BEED TNP60.4KDACT-ND TNPW040260K4BEED 50X1087
Product Name RES 60.4K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 60K4, 0.1W/0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 60400 ohms 60400 ohms 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers