Vishay Intertechnology, Inc. Thin Film Resistors - SMD 604ohms .1% 10ppm TNPW0402604RBYTD

Description
Thin Film Resistors - SMD 604ohms .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 604ohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 604ohms .1% 10ppm - TNPW0402604RBYTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 604ohms .1% 10ppm
TNPW0402604RBYTD
Thin Film Resistors - SMD 604ohms .1% 10ppm TNPW0402604RBYTD
Thin Film Resistors - SMD 604ohms .1% 10ppm

Thin Film Resistors - SMD 604ohms .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402604RBYTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402604RBYTD-ND
Chip Resistor - Surface Mount TNPW0402604RBYTD-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402604RBYTD TNPW0402604RBYTD-ND
Product Name Thin Film Resistors - SMD 604ohms .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details