Vishay Intertechnology, Inc. RES 604 OHM 1/16W 0.1% 0402 TNPW0402604RBEED

Description
RES 604ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 604ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/16W 0.1% 0402 - TNPW0402604RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/16W 0.1% 0402
TNPW0402604RBEED
RES 604 OHM 1/16W 0.1% 0402 TNPW0402604RBEED
RES 604ohm 1/16W 0.1% 0402

RES 604ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2152-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2152-6-ND
Chip Resistor - Surface Mount 541-2152-6-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2152-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2152-2-ND
Chip Resistor - Surface Mount 541-2152-2-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2152-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2152-1-ND
Chip Resistor - Surface Mount 541-2152-1-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402604RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402604RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402604RBEED
RES 604 OHM 0.1% 0.13W 0402

RES 604 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402604RBEED 541-2152-6-ND TNPW0402604RBEED
Product Name RES 604 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details