Vishay Intertechnology, Inc. THIN FILM,5.9K,.1%,25PPM,TR TNPW04025K90BETD

Description
THIN FILM,5.9K,.1%,25PPM, TR
Request a Quote Datasheet
Description
THIN FILM,5.9K,.1%,25PPM, TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,5.9K,.1%,25PPM,TR - TNPW04025K90BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,5.9K,.1%,25PPM,TR
TNPW04025K90BETD
THIN FILM,5.9K,.1%,25PPM,TR TNPW04025K90BETD
THIN FILM,5.9K,.1%,25PPM, TR

THIN FILM,5.9K,.1%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW04025K90BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04025K90BETD-ND
Chip Resistor - Surface Mount TNPW04025K90BETD-ND
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04025K90BETD TNPW04025K90BETD-ND
Product Name THIN FILM,5.9K,.1%,25PPM,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details