Vishay Intertechnology, Inc. Connectors,Interconnects TNPW04025K69BHED

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Tolerance: ±20% Power Rating: 1/4(W) Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Mounting Style: Through Hole Technology: Wirewound Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Tolerance: ±20% Power Rating: 1/4(W) Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Mounting Style: Through Hole Technology: Wirewound Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Tolerance: ±20% Power Rating: 1/4(W) Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Mounting Style: Through Hole Technology: Wirewound Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Resistance (Ohms): 45k
Tolerance: ±20%
Power Rating: 1/4(W)
Height: 0.037" (0.95mm)
Length: 0.50' (152.4mm)
Mounting Style: Through Hole
Technology: Wirewound
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details