Vishay Precision Group Chip Resistor - Surface Mount TNPW04025K69BETD

Description
5.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
5.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04025K69BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04025K69BETD-ND
Chip Resistor - Surface Mount TNPW04025K69BETD-ND
5.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

5.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 5.69K 0.1% T-9 Rt7 Vishay - 02Y8141 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 5.69K 0.1% T-9 Rt7 Vishay
02Y8141
Tnpw-0402 5.69K 0.1% T-9 Rt7 Vishay 02Y8141
TNPW-0402 5.69K 0.1% T-9 RT7

TNPW-0402 5.69K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW04025K69BETD-ND 02Y8141
Product Name Chip Resistor - Surface Mount Tnpw-0402 5.69K 0.1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details