Vishay Intertechnology, Inc. RES 5.49K OHM 1/16W 0.1% 0402 TNPW04025K49BEED

Description
RES 5.49Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 5.49Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/16W 0.1% 0402 - TNPW04025K49BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/16W 0.1% 0402
TNPW04025K49BEED
RES 5.49K OHM 1/16W 0.1% 0402 TNPW04025K49BEED
RES 5.49Kohm 1/16W 0.1% 0402

RES 5.49Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4505-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4505-1-ND
Chip Resistor - Surface Mount 541-4505-1-ND
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4505-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4505-2-ND
Chip Resistor - Surface Mount 541-4505-2-ND
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4505-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4505-6-ND
Chip Resistor - Surface Mount 541-4505-6-ND
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04025K49BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04025K49BEED
Resistors - Chip Resistor - Surface Mount TNPW04025K49BEED
RES 5.49K OHM 0.1% 0.13W 0402

RES 5.49K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04025K49BEED 541-4505-1-ND TNPW04025K49BEED
Product Name RES 5.49K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 5490 ohms 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers