Vishay Intertechnology, Inc. THIN FILM,5.36K,.5%,25PPM,TR, TNPW04025K36DETD

Description
THIN FILM,5.36K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,5.36K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,5.36K,.5%,25PPM,TR, - TNPW04025K36DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,5.36K,.5%,25PPM,TR,
TNPW04025K36DETD
THIN FILM,5.36K,.5%,25PPM,TR, TNPW04025K36DETD
THIN FILM,5.36K,.5%,25PPM ,TR,

THIN FILM,5.36K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04025K36DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04025K36DETD-ND
Chip Resistor - Surface Mount TNPW04025K36DETD-ND
5.36 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

5.36 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04025K36DETD TNPW04025K36DETD-ND
Product Name THIN FILM,5.36K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers