Vishay Precision Group RES 5.23K OHM 1/16W 0.1% 0402 TNPW04025K23BEED

Description
RES 5.23Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 5.23Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/16W 0.1% 0402 - TNPW04025K23BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/16W 0.1% 0402
TNPW04025K23BEED
RES 5.23K OHM 1/16W 0.1% 0402 TNPW04025K23BEED
RES 5.23Kohm 1/16W 0.1% 0402

RES 5.23Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04025K23BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04025K23BEED-ND
Chip Resistor - Surface Mount TNPW04025K23BEED-ND
5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04025K23BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04025K23BEED
Chip Resistor - Surface Mount TNPW04025K23BEED
RES 5.23K OHM 0.1% 1/10W 0402

RES 5.23K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04025K23BEED TNPW04025K23BEED-ND TNPW04025K23BEED
Product Name RES 5.23K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details