Vishay Intertechnology, Inc. SMD 16W Resistor TNPW04025K10BEED

Description
Res Thin Film 0402 5.1K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW04025K10BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04025K10BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 5.1K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW04025K10BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04025K10BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-TNPW04025K10BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW04025K10BEED
SMD 16W Resistor 52-TNPW04025K10BEED
Res Thin Film 0402 5.1K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW04025K10BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04025K10BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 5.1K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW04025K10BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04025K10BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.10K OHM 1/16W 0.1% 0402 - TNPW04025K10BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/16W 0.1% 0402
TNPW04025K10BEED
RES 5.10K OHM 1/16W 0.1% 0402 TNPW04025K10BEED
RES 5.10Kohm 1/16W 0.1% 0402

RES 5.10Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3156-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3156-1-ND
Chip Resistor - Surface Mount 541-3156-1-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3156-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3156-2-ND
Chip Resistor - Surface Mount 541-3156-2-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3156-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3156-6-ND
Chip Resistor - Surface Mount 541-3156-6-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 5K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9401
Res, 5K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9401
RES, 5K1, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 5K1, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW04025K10BEED TNPW04025K10BEED 541-3156-1-ND 33AK9401
Product Name SMD 16W Resistor RES 5.10K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, 5K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging 0402 0402; 0402 0402
Power Rating 16 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details