Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04025K05BETD

Description
5.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
5.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04025K05BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04025K05BETD-ND
Chip Resistor - Surface Mount TNPW04025K05BETD-ND
5.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

5.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0402 5.05K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW04025K05BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 5.05K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW04025K05BETD
Res Thin Film 0402 5.05K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW04025K05BETD
Res Thin Film 0402 5.05K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 5.05K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0402 5.05K 0.1% T-9 Rt7 Vishay - 99M0895 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 5.05K 0.1% T-9 Rt7 Vishay
99M0895
Tnpw-0402 5.05K 0.1% T-9 Rt7 Vishay 99M0895
TNPW-0402 5.05K 0.1% T-9 RT7

TNPW-0402 5.05K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04025K05BETD-ND TNPW04025K05BETD 99M0895
Product Name Chip Resistor - Surface Mount Res Thin Film 0402 5.05K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R Tnpw-0402 5.05K 0.1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details