Vishay Intertechnology, Inc. Thin Film Resistors - SMD 59ohms .5% 25ppm TNPW040259R0DETD

Description
Thin Film Resistors - SMD 59ohms .5% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 59ohms .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 59ohms .5% 25ppm - TNPW040259R0DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 59ohms .5% 25ppm
TNPW040259R0DETD
Thin Film Resistors - SMD 59ohms .5% 25ppm TNPW040259R0DETD
Thin Film Resistors - SMD 59ohms .5% 25ppm

Thin Film Resistors - SMD 59ohms .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW040259R0DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040259R0DETD-ND
Chip Resistor - Surface Mount TNPW040259R0DETD-ND
59 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

59 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040259R0DETD TNPW040259R0DETD-ND
Product Name Thin Film Resistors - SMD 59ohms .5% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 59 ohms 59 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details