Vishay Intertechnology, Inc. RES 59.0K OHM 1/16W 0.1% 0402 TNPW040259K0BEED

Description
RES 59.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 59.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0K OHM 1/16W 0.1% 0402 - TNPW040259K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/16W 0.1% 0402
TNPW040259K0BEED
RES 59.0K OHM 1/16W 0.1% 0402 TNPW040259K0BEED
RES 59.0Kohm 1/16W 0.1% 0402

RES 59.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4504-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4504-6-ND
Chip Resistor - Surface Mount 541-4504-6-ND
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4504-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4504-2-ND
Chip Resistor - Surface Mount 541-4504-2-ND
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4504-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4504-1-ND
Chip Resistor - Surface Mount 541-4504-1-ND
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040259K0BEED 541-4504-6-ND
Product Name RES 59.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details