Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040256R2DETD

Description
56.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040256R2DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040256R2DETD-ND
Chip Resistor - Surface Mount TNPW040256R2DETD-ND
56.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

56.2 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,56.2,.5%,25PPM,TR - TNPW040256R2DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,56.2,.5%,25PPM,TR
TNPW040256R2DETD
THIN FILM,56.2,.5%,25PPM,TR TNPW040256R2DETD
THIN FILM,56.2,.5%,25PPM, TR

THIN FILM,56.2,.5%,25PPM,TR

Supplier's Site
Tnpw-0402 56.2 0.5% T-9 Rt7 Vishay - 58M3299 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 56.2 0.5% T-9 Rt7 Vishay
58M3299
Tnpw-0402 56.2 0.5% T-9 Rt7 Vishay 58M3299
TNPW-0402 56.2 0.5% T-9 RT7

TNPW-0402 56.2 0.5% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040256R2DETD-ND TNPW040256R2DETD 58M3299
Product Name Chip Resistor - Surface Mount THIN FILM,56.2,.5%,25PPM,TR Tnpw-0402 56.2 0.5% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details