Vishay Intertechnology, Inc. Vishay/DaleRES 56.2 OHM 1/16W 0.1% 0402 TNPW040256R2BEED

Description
Vishay/DaleRES 56.2ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 56.2ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 56.2 OHM 1/16W 0.1% 0402 - TNPW040256R2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 56.2 OHM 1/16W 0.1% 0402
TNPW040256R2BEED
Vishay/DaleRES 56.2 OHM 1/16W 0.1% 0402 TNPW040256R2BEED
Vishay/DaleRES 56.2ohm 1/16W 0.1% 0402

Vishay/DaleRES 56.2ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2144-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2144-1-ND
Chip Resistor - Surface Mount 541-2144-1-ND
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2144-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2144-6-ND
Chip Resistor - Surface Mount 541-2144-6-ND
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2144-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2144-2-ND
Chip Resistor - Surface Mount 541-2144-2-ND
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040256R2BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040256R2BEED
Resistors - Chip Resistor - Surface Mount TNPW040256R2BEED
RES 56.2 OHM 0.1% 0.13W 0402

RES 56.2 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040256R2BEED 541-2144-1-ND TNPW040256R2BEED
Product Name Vishay/DaleRES 56.2 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details