Vishay Precision Group Chip Resistor - Surface Mount TNPW040254K9BEED

Description
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW040254K9BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040254K9BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040254K9BEEDTR-ND
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040254K9BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040254K9BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040254K9BEEDDKR-ND
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040254K9BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040254K9BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040254K9BEEDCT-ND
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 54.9K OHM 1/16W 0.1% 0402 - TNPW040254K9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/16W 0.1% 0402
TNPW040254K9BEED
RES 54.9K OHM 1/16W 0.1% 0402 TNPW040254K9BEED
RES 54.9Kohm 1/16W 0.1% 0402

RES 54.9Kohm 1/16W 0.1% 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW040254K9BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040254K9BEED
Resistors - Chip Resistor - Surface Mount TNPW040254K9BEED
RES 54.9K OHM 0.1% 0.13W 0402

RES 54.9K OHM 0.1% 0.13W 0402

Supplier's Site
Tnpw0402 54K9 0.1% T-9 Et7 E3 Vishay - 50X1021 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 54K9 0.1% T-9 Et7 E3 Vishay
50X1021
Tnpw0402 54K9 0.1% T-9 Et7 E3 Vishay 50X1021
TNPW0402 54K9 0.1% T-9 ET7 E3

TNPW0402 54K9 0.1% T-9 ET7 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW040254K9BEEDTR-ND TNPW040254K9BEED TNPW040254K9BEED 50X1021
Product Name Chip Resistor - Surface Mount RES 54.9K OHM 1/16W 0.1% 0402 Resistors - Chip Resistor - Surface Mount Tnpw0402 54K9 0.1% T-9 Et7 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details