Vishay Precision Group RES 54.2K OHM 1/16W 0.1% 0402 TNPW040254K2BEED

Description
RES 54.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 54.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2K OHM 1/16W 0.1% 0402 - TNPW040254K2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2K OHM 1/16W 0.1% 0402
TNPW040254K2BEED
RES 54.2K OHM 1/16W 0.1% 0402 TNPW040254K2BEED
RES 54.2Kohm 1/16W 0.1% 0402

RES 54.2Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP54.2KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP54.2KDADKR-ND
Chip Resistor - Surface Mount TNP54.2KDADKR-ND
54.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP54.2KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP54.2KDACT-ND
Chip Resistor - Surface Mount TNP54.2KDACT-ND
54.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP54.2KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP54.2KDATR-ND
Chip Resistor - Surface Mount TNP54.2KDATR-ND
54.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-TNPW040254K2BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW040254K2BEED
SMD 10W Resistor 52-TNPW040254K2BEED
54.2kR 0.1% 1/10W 0402 SMD Chip Resistor Product overview: TNPW040254K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040254K2BEED can be used for catalog matching and distributor lookup.

54.2kR 0.1% 1/10W 0402 SMD Chip Resistor Product overview: TNPW040254K2BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040254K2BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040254K2BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040254K2BEED
Chip Resistor - Surface Mount TNPW040254K2BEED
RES 54.2K OHM 0.1% 1/16W 0402

RES 54.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 54K2, 0.1W/0402; Resistance Vishay - 50X1020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 54K2, 0.1W/0402; Resistance Vishay
50X1020
Res, Aec-Q200, Thin Film, 54K2, 0.1W/0402; Resistance Vishay 50X1020
RES, AEC-Q200, THIN FILM, 54K2, 0.1W/0402; Resistance:54.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 54K2, 0.1W/0402; Resistance:54.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040254K2BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040254K2BEED
Resistors - Chip Resistor - Surface Mount TNPW040254K2BEED
RES 54.2K OHM 0.1% 0.13W 0402

RES 54.2K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW040254K2BEED TNP54.2KDADKR-ND 52-TNPW040254K2BEED TNPW040254K2BEED 50X1020 TNPW040254K2BEED
Product Name RES 54.2K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 54K2, 0.1W/0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 54200 ohms 54200 ohms 54200 ohms 54200 ohms 54200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 0.1000 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details