Vishay/DaleRES 549ohm 1/16W 0.1% 0402
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW0402549RBETD | TNPW0402549RBETD-ND |
| Product Name | Vishay/DaleRES 549 OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 |
| Resistance Range | 549 ohms | 549 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |