Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402536RDETD

Description
536 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
536 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402536RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402536RDETD-ND
Chip Resistor - Surface Mount TNPW0402536RDETD-ND
536 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

536 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,536,.5%,25PPM,TR - TNPW0402536RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,536,.5%,25PPM,TR
TNPW0402536RDETD
THIN FILM,536,.5%,25PPM,TR TNPW0402536RDETD
THIN FILM,536,.5%,25PPM,T R

THIN FILM,536,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402536RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402536RDETD
Chip Resistor - Surface Mount TNPW0402536RDETD
RES 536 OHM 0.5% 1/16W 0402

RES 536 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402536RDETD-ND TNPW0402536RDETD TNPW0402536RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,536,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details