Vishay Intertechnology, Inc. Vishay/DaleRES 51.0 OHM 1/16W 0.1% 0402 TNPW040251R0BETD

Description
Vishay/DaleRES 51.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 51.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 51.0 OHM 1/16W 0.1% 0402 - TNPW040251R0BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 51.0 OHM 1/16W 0.1% 0402
TNPW040251R0BETD
Vishay/DaleRES 51.0 OHM 1/16W 0.1% 0402 TNPW040251R0BETD
Vishay/DaleRES 51.0ohm 1/16W 0.1% 0402

Vishay/DaleRES 51.0ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040251R0BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040251R0BETD-ND
Chip Resistor - Surface Mount TNPW040251R0BETD-ND
51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040251R0BETD TNPW040251R0BETD-ND
Product Name Vishay/DaleRES 51.0 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 51 ohms 51 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details