Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040251R0BEED

Description
51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW040251R0BEED is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications, including automotive, industrial, and medical equipment. It features a resistance value of 51 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated dissipation of 0.130 W and can operate at a maximum voltage of 75 V. Its temperature coefficient is ±50 ppm/K, ensuring minimal resistance change with temperature variations. The operating temperature range is from -55 °C to 175 °C, allowing for use in demanding environments. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. Additionally, it exhibits superior moisture and sulfur resistance, enhancing its reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The TNPW040251R0BEED is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications, including automotive, industrial, and medical equipment. It features a resistance value of 51 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated dissipation of 0.130 W and can operate at a maximum voltage of 75 V. Its temperature coefficient is ±50 ppm/K, ensuring minimal resistance change with temperature variations. The operating temperature range is from -55 °C to 175 °C, allowing for use in demanding environments. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. Additionally, it exhibits superior moisture and sulfur resistance, enhancing its reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040251R0BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040251R0BEED-ND
Chip Resistor - Surface Mount TNPW040251R0BEED-ND
51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 51.0 OHM 1/16W 0.1% 0402 - TNPW040251R0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/16W 0.1% 0402
TNPW040251R0BEED
RES 51.0 OHM 1/16W 0.1% 0402 TNPW040251R0BEED
RES 51.0ohm 1/16W 0.1% 0402

RES 51.0ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040251R0BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040251R0BEED
Chip Resistor - Surface Mount TNPW040251R0BEED
RES 51 OHM 0.1% 1/16W 0402

RES 51 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040251R0BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040251R0BEED
Chip Resistor - Surface Mount TNPW040251R0BEED
RES 51 OHM 0.1% 1/10W 0402

RES 51 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW040251R0BEED-ND TNPW040251R0BEED TNPW040251R0BEED TNPW040251R0BEED
Product Name Chip Resistor - Surface Mount RES 51.0 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details