Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040251K1BEED

Description
51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP51.1KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP51.1KDACT-ND
Chip Resistor - Surface Mount TNP51.1KDACT-ND
51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP51.1KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP51.1KDATR-ND
Chip Resistor - Surface Mount TNP51.1KDATR-ND
51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP51.1KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP51.1KDADKR-ND
Chip Resistor - Surface Mount TNP51.1KDADKR-ND
51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 51.1 kOhm 100 mW Resistor - 52-TNPW040251K1BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51.1 kOhm 100 mW Resistor
52-TNPW040251K1BEED
SMD 51.1 kOhm 100 mW Resistor 52-TNPW040251K1BEED
SMD Chip Resistor, 51.1 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability Product overview: TNPW040251K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040251K1BEED can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 51.1 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability Product overview: TNPW040251K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040251K1BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 51.1K OHM 1/16W 0.1% 0402 - TNPW040251K1BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/16W 0.1% 0402
TNPW040251K1BEED
RES 51.1K OHM 1/16W 0.1% 0402 TNPW040251K1BEED
RES 51.1Kohm 1/16W 0.1% 0402

RES 51.1Kohm 1/16W 0.1% 0402

Supplier's Site
Res, 51K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9405
Res, 51K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9405
RES, 51K1, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 51K1, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNP51.1KDACT-ND 52-TNPW040251K1BEED TNPW040251K1BEED 33AK9405
Product Name Chip Resistor - Surface Mount SMD 51.1 kOhm 100 mW Resistor RES 51.1K OHM 1/16W 0.1% 0402 Res, 51K1, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details