Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402511RFHTD

Description
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402511RFHTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402511RFHTD-ND
Chip Resistor - Surface Mount TNPW0402511RFHTD-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,511,1%,50PPM,TR, - TNPW0402511RFHTD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,511,1%,50PPM,TR,
TNPW0402511RFHTD
THIN FILM,511,1%,50PPM,TR, TNPW0402511RFHTD
THIN FILM,511,1%,50PPM,TR ,

THIN FILM,511,1%,50PPM,TR,

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0402511RFHTD-ND TNPW0402511RFHTD
Product Name Chip Resistor - Surface Mount THIN FILM,511,1%,50PPM,TR,
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers