Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402511RDETD

Description
511 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402511RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402511RDETD-ND
Chip Resistor - Surface Mount TNPW0402511RDETD-ND
511 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

511 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 511ohms .5% 25ppm - TNPW0402511RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 511ohms .5% 25ppm
TNPW0402511RDETD
Thin Film Resistors - SMD 511ohms .5% 25ppm TNPW0402511RDETD
Thin Film Resistors - SMD 511ohms .5% 25ppm

Thin Film Resistors - SMD 511ohms .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402511RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402511RDETD
Chip Resistor - Surface Mount TNPW0402511RDETD
RES 511 OHM 0.5% 1/16W 0402

RES 511 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402511RDETD-ND TNPW0402511RDETD TNPW0402511RDETD
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 511ohms .5% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details