Vishay Intertechnology, Inc. RES 510 OHM 1/16W 0.1% 0402 TNPW0402510RBEED

Description
RES 510ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 510ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/16W 0.1% 0402 - TNPW0402510RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/16W 0.1% 0402
TNPW0402510RBEED
RES 510 OHM 1/16W 0.1% 0402 TNPW0402510RBEED
RES 510ohm 1/16W 0.1% 0402

RES 510ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0402510RBEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402510RBEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW0402510RBEEDDKR-ND
RES 510 OHM 0.1% 0.13W 0402

RES 510 OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402510RBEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402510RBEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW0402510RBEEDCT-ND
RES 510 OHM 0.1% 0.13W 0402

RES 510 OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402510RBEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402510RBEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW0402510RBEEDTR-ND
510 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

510 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402510RBEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402510RBEED
Chip Resistor - Surface Mount TNPW0402510RBEED
RES 510 OHM 0.1% 1/16W 0402

RES 510 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0402510RBEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402510RBEED
Chip Resistor - Surface Mount TNPW0402510RBEED
RES 510 OHM 0.1% 1/10W 0402

RES 510 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0402510RBEED 541-TNPW0402510RBEEDDKR-ND TNPW0402510RBEED TNPW0402510RBEED
Product Name RES 510 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details