TNPW0402 50R 0.5% T-9 ET7 E3
TNPW0402 50R 0.5% T-9 ET7 E3
TNPW0402 50R 0.5% T-9 ET7 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-TNPW040250R0DEEDTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 0.5000 +/- % |