Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040250K5BEED

Description
50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4502-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4502-1-ND
Chip Resistor - Surface Mount 541-4502-1-ND
50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4502-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4502-6-ND
Chip Resistor - Surface Mount 541-4502-6-ND
50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4502-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4502-2-ND
Chip Resistor - Surface Mount 541-4502-2-ND
50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

50.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 50K5, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K5, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9403
Res, 50K5, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9403
RES, 50K5, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 50K5, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW040250K5BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040250K5BEED
Chip Resistor - Surface Mount TNPW040250K5BEED
RES 50.5K OHM 0.1% 1/16W 0402

RES 50.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-4502-1-ND 33AK9403 TNPW040250K5BEED
Product Name Chip Resistor - Surface Mount Res, 50K5, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details