Vishay Intertechnology, Inc. THIN FILM,4.99K,0.1%,10PPM,TR,HAZMAT TNPW04024K99BYED

Description
THIN FILM,4.99K,0.1%,10PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,4.99K,0.1%,10PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,4.99K,0.1%,10PPM,TR,HAZMAT - TNPW04024K99BYED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,4.99K,0.1%,10PPM,TR,HAZMAT
TNPW04024K99BYED
THIN FILM,4.99K,0.1%,10PPM,TR,HAZMAT TNPW04024K99BYED
THIN FILM,4.99K,0.1%,10PP M,TR,HAZMAT

THIN FILM,4.99K,0.1%,10PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04024K99BYED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04024K99BYED-ND
Chip Resistor - Surface Mount TNPW04024K99BYED-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04024K99BYED TNPW04024K99BYED-ND
Product Name THIN FILM,4.99K,0.1%,10PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details