Vishay Intertechnology, Inc. RES 4.87K OHM 1/16W 0.1% 0402 TNPW04024K87BEED

Description
RES 4.87Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 4.87Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/16W 0.1% 0402 - TNPW04024K87BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/16W 0.1% 0402
TNPW04024K87BEED
RES 4.87K OHM 1/16W 0.1% 0402 TNPW04024K87BEED
RES 4.87Kohm 1/16W 0.1% 0402

RES 4.87Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2138-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2138-2-ND
Chip Resistor - Surface Mount 541-2138-2-ND
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2138-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2138-6-ND
Chip Resistor - Surface Mount 541-2138-6-ND
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2138-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2138-1-ND
Chip Resistor - Surface Mount 541-2138-1-ND
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 16W Resistor - 52-TNPW04024K87BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW04024K87BEED
SMD 16W Resistor 52-TNPW04024K87BEED
Res Thin Film 0402 4.87K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04024K87BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K87BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 4.87K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04024K87BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K87BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW04024K87BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04024K87BEED
Chip Resistor - Surface Mount TNPW04024K87BEED
RES 4.87K OHM 0.1% 1/10W 0402

RES 4.87K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04024K87BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04024K87BEED
Resistors - Chip Resistor - Surface Mount TNPW04024K87BEED
RES 4.87K OHM 0.1% 0.13W 0402

RES 4.87K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW04024K87BEED 541-2138-2-ND 52-TNPW04024K87BEED TNPW04024K87BEED TNPW04024K87BEED
Product Name RES 4.87K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 4870 ohms 4870 ohms 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details