4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Thin Film Chip ResistorSeries:TNPW;
RES, THIN FILM, 4K7, 0.5%, 0.063W, 0402, REEL; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No
RES 4.7K OHM 0.5% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW04024K70DETD-ND | TNPW04024K70DETD | 95C2374 | TNPW04024K70DETD |
| Product Name | Chip Resistor - Surface Mount | Thin Film Chip ResistorSeries:TNPW; Resistance:4.7kohm; Resistance Tolerance: 0.5%; Power Rating:0... | Res, Thin Film, 4K7, 0.5%, 0.063W, 0402, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |