Vishay Intertechnology, Inc. Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW04024K70DEED

Description
Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW04024K70DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW04024K70DEED
Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW04024K70DEED
Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW04024K70DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04024K70DEED-ND
Chip Resistor - Surface Mount TNPW04024K70DEED-ND
4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04024K70DEED TNPW04024K70DEED-ND
Product Name Res Thin Film 0402 4.7K Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 16 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers