Vishay Intertechnology, Inc. Surface Mount Resistors TNPW04024K64BEED

Description
Vishay TNPW04024K64BEED
Request a Quote Datasheet
Description
Vishay TNPW04024K64BEED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620650
Surface Mount Resistors 2620650
Vishay TNPW04024K64BEED

Vishay TNPW04024K64BEED

Supplier's Site
Surface Mount Resistors - 2620649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620649
Surface Mount Resistors 2620649
Vishay TNPW04024K64BEED

Vishay TNPW04024K64BEED

Supplier's Site
Surface Mount Resistors - 2620650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620650P
Surface Mount Resistors 2620650P
Vishay TNPW04024K64BEED

Vishay TNPW04024K64BEED

Supplier's Site
RES 4.64K OHM 1/16W 0.1% 0402 - TNPW04024K64BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/16W 0.1% 0402
TNPW04024K64BEED
RES 4.64K OHM 1/16W 0.1% 0402 TNPW04024K64BEED
RES 4.64Kohm 1/16W 0.1% 0402

RES 4.64Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2137-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2137-6-ND
Chip Resistor - Surface Mount 541-2137-6-ND
4.64 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2137-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2137-2-ND
Chip Resistor - Surface Mount 541-2137-2-ND
4.64 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2137-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2137-1-ND
Chip Resistor - Surface Mount 541-2137-1-ND
4.64 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 2620650 TNPW04024K64BEED 541-2137-6-ND
Product Name Surface Mount Resistors RES 4.64K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0402
Resistance Range 4.64E-6 ohms 4640 ohms
Power Rating 0.1000 watts 16 watts 0.1300 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details