Vishay Intertechnology, Inc. Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW04024K48BETD

Description
Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW04024K48BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW04024K48BETD
Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW04024K48BETD
Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW04024K48BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04024K48BETD-ND
Chip Resistor - Surface Mount TNPW04024K48BETD-ND
4.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

4.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04024K48BETD TNPW04024K48BETD-ND
Product Name Res Thin Film 0402 4.48K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details