Vishay Intertechnology, Inc. RES 4.42K OHM 1/16W 0.1% 0402 TNPW04024K42BETD

Description
RES 4.42Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 4.42Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/16W 0.1% 0402 - TNPW04024K42BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/16W 0.1% 0402
TNPW04024K42BETD
RES 4.42K OHM 1/16W 0.1% 0402 TNPW04024K42BETD
RES 4.42Kohm 1/16W 0.1% 0402

RES 4.42Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04024K42BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04024K42BETD-ND
Chip Resistor - Surface Mount TNPW04024K42BETD-ND
4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04024K42BETD TNPW04024K42BETD-ND
Product Name RES 4.42K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details