Vishay Precision Group RES 4.32K OHM 1/16W 0.1% 0402 TNPW04024K32BETD

Description
RES 4.32Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 4.32Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/16W 0.1% 0402 - TNPW04024K32BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/16W 0.1% 0402
TNPW04024K32BETD
RES 4.32K OHM 1/16W 0.1% 0402 TNPW04024K32BETD
RES 4.32Kohm 1/16W 0.1% 0402

RES 4.32Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04024K32BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04024K32BETD-ND
Chip Resistor - Surface Mount TNPW04024K32BETD-ND
4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 4.32K 0.1% T-9 Rt7 Vishay - 69R8072 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 4.32K 0.1% T-9 Rt7 Vishay
69R8072
Tnpw-0402 4.32K 0.1% T-9 Rt7 Vishay 69R8072
TNPW-0402 4.32K 0.1% T-9 RT7

TNPW-0402 4.32K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04024K32BETD TNPW04024K32BETD-ND 69R8072
Product Name RES 4.32K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 4.32K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details