Vishay Intertechnology, Inc. RES 4.30K OHM 1/16W 0.1% 0402 TNPW04024K30BEED

Description
RES 4.30Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 4.30Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/16W 0.1% 0402 - TNPW04024K30BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/16W 0.1% 0402
TNPW04024K30BEED
RES 4.30K OHM 1/16W 0.1% 0402 TNPW04024K30BEED
RES 4.30Kohm 1/16W 0.1% 0402

RES 4.30Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3153-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3153-6-ND
Chip Resistor - Surface Mount 541-3153-6-ND
4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3153-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3153-1-ND
Chip Resistor - Surface Mount 541-3153-1-ND
4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3153-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3153-2-ND
Chip Resistor - Surface Mount 541-3153-2-ND
4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04024K30BEED 541-3153-6-ND
Product Name RES 4.30K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details