Vishay Intertechnology, Inc. RES 4.12K OHM 1/16W 0.1% 0402 TNPW04024K12BEED

Description
RES 4.12Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 4.12Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/16W 0.1% 0402 - TNPW04024K12BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/16W 0.1% 0402
TNPW04024K12BEED
RES 4.12K OHM 1/16W 0.1% 0402 TNPW04024K12BEED
RES 4.12Kohm 1/16W 0.1% 0402

RES 4.12Kohm 1/16W 0.1% 0402

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW04024K12BEED
937160-TNPW04024K12BEED
Chip Resistor - Surface Mount - TNPW04024K12BEED 937160-TNPW04024K12BEED
Manufacturer: Vishay Win Source Part Number: 937160-TNPW04024K12B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3152-6, 541-3152-2, 541-3152-1, TNPW0402 4K12 0.1% T9 ET7 E3, TNPW04024K12BEED-ND

Manufacturer: Vishay
Win Source Part Number: 937160-TNPW04024K12BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3152-6, 541-3152-2, 541-3152-1, TNPW0402 4K12 0.1% T9 ET7 E3, TNPW04024K12BEED-ND

Buy Now Datasheet
10W Resistor - 52-TNPW04024K12BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 4.12K OHM 0.1% 1/10W 0402 Product overview: TNPW04024K12BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K12BEED can be used for catalog matching and distributor lookup.

RES 4.12K OHM 0.1% 1/10W 0402 Product overview: TNPW04024K12BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K12BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3152-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3152-6-ND
Chip Resistor - Surface Mount 541-3152-6-ND
4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3152-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3152-2-ND
Chip Resistor - Surface Mount 541-3152-2-ND
4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3152-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3152-1-ND
Chip Resistor - Surface Mount 541-3152-1-ND
4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04024K12BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04024K12BEED
Resistors - Chip Resistor - Surface Mount TNPW04024K12BEED
RES 4.12K OHM 0.1% 0.13W 0402

RES 4.12K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW04024K12BEED 937160-TNPW04024K12BEED 52-TNPW04024K12BEED 541-3152-6-ND TNPW04024K12BEED
Product Name RES 4.12K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount - TNPW04024K12BEED 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 4120 ohms 4120 ohms 4120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details