Vishay Precision Group SMD 50V Resistor TNPW04024K02BEED

Description
Thin Film Resistor, 4.02kR, 0.1%, 50V, 0402 SMD Product overview: TNPW04024K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K02BEED can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thin Film Resistor, 4.02kR, 0.1%, 50V, 0402 SMD Product overview: TNPW04024K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K02BEED can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor features a resistance value of 4.02 kΩ with a tolerance of ±0.1%. It has a power rating of 0.063 W and is housed in a 0402 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 50 V. The resistor exhibits superior moisture resistivity and excellent stability under various environmental conditions, with a maximum resistance change of ,â§0.05% after 1000 hours at rated power. Additionally, it is AEC-Q200 qualified and compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor features a resistance value of 4.02 kΩ with a tolerance of ±0.1%. It has a power rating of 0.063 W and is housed in a 0402 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 50 V. The resistor exhibits superior moisture resistivity and excellent stability under various environmental conditions, with a maximum resistance change of ,â§0.05% after 1000 hours at rated power. Additionally, it is AEC-Q200 qualified and compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
SMD 50V Resistor - 52-TNPW04024K02BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-TNPW04024K02BEED
SMD 50V Resistor 52-TNPW04024K02BEED
Thin Film Resistor, 4.02kR, 0.1%, 50V, 0402 SMD Product overview: TNPW04024K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K02BEED can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.02kR, 0.1%, 50V, 0402 SMD Product overview: TNPW04024K02BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04024K02BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.02K OHM 1/16W 0.1% 0402 - TNPW04024K02BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/16W 0.1% 0402
TNPW04024K02BEED
RES 4.02K OHM 1/16W 0.1% 0402 TNPW04024K02BEED
RES 4.02Kohm 1/16W 0.1% 0402

RES 4.02Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP4.02KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KDACT-ND
Chip Resistor - Surface Mount TNP4.02KDACT-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KDATR-ND
Chip Resistor - Surface Mount TNP4.02KDATR-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KDADKR-ND
Chip Resistor - Surface Mount TNP4.02KDADKR-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04024K02BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04024K02BEED
Chip Resistor - Surface Mount TNPW04024K02BEED
RES 4.02K OHM 0.1% 1/16W 0402

RES 4.02K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 4K02, 0.1%, 0.063W, 0402; Resistance Vishay - 84R1883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.063W, 0402; Resistance Vishay
84R1883
Res, Thin Film, 4K02, 0.1%, 0.063W, 0402; Resistance Vishay 84R1883
RES, THIN FILM, 4K02, 0.1%, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K02, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 84R1884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
84R1884
Res, Thin Film, 4K02, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 84R1884
RES, THIN FILM, 4K02, 0.1%, 0.063W, 0402, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.063W, 0402, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-TNPW04024K02BEED TNPW04024K02BEED TNP4.02KDACT-ND TNPW04024K02BEED 84R1883
Product Name SMD 50V Resistor RES 4.02K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 4K02, 0.1%, 0.063W, 0402; Resistance Vishay
Resistance Range 4020 ohms 4020 ohms 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details