Vishay Intertechnology, Inc. THIN FILM,49.9,1%,25PPM,TR,HAZMAT TNPW040249R9FEED

Description
THIN FILM,49.9,1%,25PPM,T R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,49.9,1%,25PPM,T R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,49.9,1%,25PPM,TR,HAZMAT - TNPW040249R9FEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,49.9,1%,25PPM,TR,HAZMAT
TNPW040249R9FEED
THIN FILM,49.9,1%,25PPM,TR,HAZMAT TNPW040249R9FEED
THIN FILM,49.9,1%,25PPM,T R,HAZMAT

THIN FILM,49.9,1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040249R9FEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040249R9FEED-ND
Chip Resistor - Surface Mount TNPW040249R9FEED-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040249R9FEED TNPW040249R9FEED-ND
Product Name THIN FILM,49.9,1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers