Vishay Intertechnology, Inc. RES 49.9 OHM 1/16W 0.1% 0402 TNPW040249R9BETD

Description
RES 49.9ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 49.9ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/16W 0.1% 0402 - TNPW040249R9BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/16W 0.1% 0402
TNPW040249R9BETD
RES 49.9 OHM 1/16W 0.1% 0402 TNPW040249R9BETD
RES 49.9ohm 1/16W 0.1% 0402

RES 49.9ohm 1/16W 0.1% 0402

Supplier's Site
SMD 49.9 Ohm 16W Resistor - 52-TNPW040249R9BETD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 16W Resistor
52-TNPW040249R9BETD
SMD 49.9 Ohm 16W Resistor 52-TNPW040249R9BETD
Res Thin Film 0402 49.9 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040249R9BETD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040249R9BETD can be used for catalog matching and distributor lookup.

Res Thin Film 0402 49.9 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040249R9BETD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040249R9BETD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW040249R9BETDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249R9BETDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040249R9BETDDKR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040249R9BETDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249R9BETDCT-ND
Chip Resistor - Surface Mount 541-TNPW040249R9BETDCT-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040249R9BETDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249R9BETDTR-ND
Chip Resistor - Surface Mount 541-TNPW040249R9BETDTR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number TNPW040249R9BETD 52-TNPW040249R9BETD 541-TNPW040249R9BETDDKR-ND
Product Name RES 49.9 OHM 1/16W 0.1% 0402 SMD 49.9 Ohm 16W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details