Vishay Precision Group THIN FILM,49.9,0.1%,25PPM,TR,HAZMAT TNPW040249R9BEED

Description
THIN FILM,49.9,0.1%,25PPM ,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,49.9,0.1%,25PPM ,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,49.9,0.1%,25PPM,TR,HAZMAT - TNPW040249R9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,49.9,0.1%,25PPM,TR,HAZMAT
TNPW040249R9BEED
THIN FILM,49.9,0.1%,25PPM,TR,HAZMAT TNPW040249R9BEED
THIN FILM,49.9,0.1%,25PPM ,TR,HAZMAT

THIN FILM,49.9,0.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNP49.9DADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9DADKR-ND
Chip Resistor - Surface Mount TNP49.9DADKR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9DATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9DATR-ND
Chip Resistor - Surface Mount TNP49.9DATR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9DACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9DACT-ND
Chip Resistor - Surface Mount TNP49.9DACT-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 63mW Resistor - 52-TNPW040249R9BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-TNPW040249R9BEED
SMD 63mW Resistor 52-TNPW040249R9BEED
0402 49.9R 0.1% Thin Film SMD Resistor, 63mW, 25ppm Product overview: TNPW040249R9BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040249R9BEED can be used for catalog matching and distributor lookup.

0402 49.9R 0.1% Thin Film SMD Resistor, 63mW, 25ppm Product overview: TNPW040249R9BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040249R9BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1383683-TNPW040249R9BEED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1383683-TNPW040249R9BEED
Resistors - Chip Resistor - Surface Mount 1383683-TNPW040249R9BEED
Win Source Part Number: 1383683-TNPW040249R9 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: TNPW0402 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383683-TNPW040249R9BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000 pcs
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: TNPW0402
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040249R9BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040249R9BEED
Chip Resistor - Surface Mount TNPW040249R9BEED
RES 49.9 OHM 0.1% 1/16W 0402

RES 49.9 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistor, Thin Film, 49.9 Ohm, 63Mw, 0.1%; Resistance Vishay - 84R1887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49.9 Ohm, 63Mw, 0.1%; Resistance Vishay
84R1887
Resistor, Thin Film, 49.9 Ohm, 63Mw, 0.1%; Resistance Vishay 84R1887
RESISTOR, THIN FILM, 49.9 OHM, 63mW, 0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 49.9 OHM, 63mW, 0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49R9, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 84R1888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
84R1888
Res, Thin Film, 49R9, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 84R1888
RES, THIN FILM, 49R9, 0.1%, 0.063W, 0402, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.063W, 0402, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW040249R9BEED TNP49.9DADKR-ND 52-TNPW040249R9BEED 1383683-TNPW040249R9BEED TNPW040249R9BEED 84R1887
Product Name THIN FILM,49.9,0.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount SMD 63mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 49.9 Ohm, 63Mw, 0.1%; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details