Vishay Intertechnology, Inc. THIN FILM,49.9K,.5%,25PPM,TR, TNPW040249K9DETD

Description
THIN FILM,49.9K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,49.9K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,49.9K,.5%,25PPM,TR, - TNPW040249K9DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,49.9K,.5%,25PPM,TR,
TNPW040249K9DETD
THIN FILM,49.9K,.5%,25PPM,TR, TNPW040249K9DETD
THIN FILM,49.9K,.5%,25PPM ,TR,

THIN FILM,49.9K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040249K9DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040249K9DETD-ND
Chip Resistor - Surface Mount TNPW040249K9DETD-ND
49.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

49.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040249K9DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040249K9DETD
Chip Resistor - Surface Mount TNPW040249K9DETD
RES 49.9K OHM 0.5% 1/16W 0402

RES 49.9K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040249K9DETD TNPW040249K9DETD-ND TNPW040249K9DETD
Product Name THIN FILM,49.9K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details