Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040249K9DEED

Description
RES 49.9K OHM 0.5% 0.13W 0402
Request a Quote Datasheet
Description
RES 49.9K OHM 0.5% 0.13W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW040249K9DEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249K9DEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040249K9DEEDCT-ND
RES 49.9K OHM 0.5% 0.13W 0402

RES 49.9K OHM 0.5% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040249K9DEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249K9DEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040249K9DEEDTR-ND
49.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040249K9DEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249K9DEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040249K9DEEDDKR-ND
RES 49.9K OHM 0.5% 0.13W 0402

RES 49.9K OHM 0.5% 0.13W 0402

Buy Now Datasheet
THIN FILM,0402,49K9,.5%,25PPM,T/R,HAZMAT - TNPW040249K9DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,49K9,.5%,25PPM,T/R,HAZMAT
TNPW040249K9DEED
THIN FILM,0402,49K9,.5%,25PPM,T/R,HAZMAT TNPW040249K9DEED
THIN FILM,0402,49K9,.5%,2 5PPM,T/R,HAZMAT

THIN FILM,0402,49K9,.5%,25PPM,T/R,HAZMAT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW040249K9DEEDCT-ND TNPW040249K9DEED
Product Name Chip Resistor - Surface Mount THIN FILM,0402,49K9,.5%,25PPM,T/R,HAZMAT
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details