Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040249K9BYED

Description
RES 49.9K OHM 0.1% 0.13W 0402
Request a Quote Datasheet
Description
RES 49.9K OHM 0.1% 0.13W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW040249K9BYEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249K9BYEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040249K9BYEDDKR-ND
RES 49.9K OHM 0.1% 0.13W 0402

RES 49.9K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040249K9BYEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249K9BYEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040249K9BYEDTR-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040249K9BYEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040249K9BYEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040249K9BYEDCT-ND
RES 49.9K OHM 0.1% 0.13W 0402

RES 49.9K OHM 0.1% 0.13W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-TNPW040249K9BYEDDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers