Vishay Intertechnology, Inc. THIN FILM,49.9K,0.1%,50PPM,TR,HAZMAT TNPW040249K9BHED

Description
THIN FILM,49.9K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,49.9K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,49.9K,0.1%,50PPM,TR,HAZMAT - TNPW040249K9BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,49.9K,0.1%,50PPM,TR,HAZMAT
TNPW040249K9BHED
THIN FILM,49.9K,0.1%,50PPM,TR,HAZMAT TNPW040249K9BHED
THIN FILM,49.9K,0.1%,50PP M,TR,HAZMAT

THIN FILM,49.9K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040249K9BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040249K9BHED-ND
Chip Resistor - Surface Mount TNPW040249K9BHED-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040249K9BHED TNPW040249K9BHED-ND
Product Name THIN FILM,49.9K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details