Vishay Precision Group Chip Resistor - Surface Mount TNPW040249K9BEED

Description
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP49.9KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KDATR-ND
Chip Resistor - Surface Mount TNP49.9KDATR-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KDADKR-ND
Chip Resistor - Surface Mount TNP49.9KDADKR-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KDACT-ND
Chip Resistor - Surface Mount TNP49.9KDACT-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,49.9K,0.1%,25PPM,TR,HAZMAT - TNPW040249K9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,49.9K,0.1%,25PPM,TR,HAZMAT
TNPW040249K9BEED
THIN FILM,49.9K,0.1%,25PPM,TR,HAZMAT TNPW040249K9BEED
THIN FILM,49.9K,0.1%,25PP M,TR,HAZMAT

THIN FILM,49.9K,0.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040249K9BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040249K9BEED
Chip Resistor - Surface Mount TNPW040249K9BEED
RES 49.9K OHM 0.1% 1/16W 0402

RES 49.9K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 49K9, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 83R8966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
83R8966
Res, Thin Film, 49K9, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 83R8966
RES, THIN FILM, 49K9, 0.1%, 0.063W, 0402, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.063W, 0402, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49K9, 0.1%, 0.063W, 0402; Resistance Vishay - 85K8701 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.063W, 0402; Resistance Vishay
85K8701
Res, Thin Film, 49K9, 0.1%, 0.063W, 0402; Resistance Vishay 85K8701
RES, THIN FILM, 49K9, 0.1%, 0.063W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.063W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Vishay - 33AC1042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Vishay
33AC1042
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Vishay 33AC1042
RES, 49K9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:TNPW e3 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:TNPW e3 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNP49.9KDATR-ND TNPW040249K9BEED TNPW040249K9BEED 83R8966 33AC1042
Product Name Chip Resistor - Surface Mount THIN FILM,49.9K,0.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount Res, Thin Film, 49K9, 0.1%, 0.063W, 0402, Reel; Resistance Vishay Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details