Vishay Intertechnology, Inc. THIN FILM,499,0.1%,25PPM,TR,HAZMAT TNPW0402499RBEED

Description
THIN FILM,499,0.1%,25PPM, TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,499,0.1%,25PPM, TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,499,0.1%,25PPM,TR,HAZMAT - TNPW0402499RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,499,0.1%,25PPM,TR,HAZMAT
TNPW0402499RBEED
THIN FILM,499,0.1%,25PPM,TR,HAZMAT TNPW0402499RBEED
THIN FILM,499,0.1%,25PPM, TR,HAZMAT

THIN FILM,499,0.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNP499DACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP499DACT-ND
Chip Resistor - Surface Mount TNP499DACT-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP499DADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP499DADKR-ND
Chip Resistor - Surface Mount TNP499DADKR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP499DATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP499DATR-ND
Chip Resistor - Surface Mount TNP499DATR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 499R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9400
Res, 499R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9400
RES, 499R, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 499R, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 499R, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 34AK4198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
34AK4198
Res, 499R, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 34AK4198
RES, 499R, 0.001, 0.1W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499R, 0.001, 0.1W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 50X0941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
50X0941
Res, 499R, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 50X0941
RES, 499R, 0.001, 0.1W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499R, 0.001, 0.1W, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402499RBEED TNP499DACT-ND 33AK9400 34AK4198
Product Name THIN FILM,499,0.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount Res, 499R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay Res, 499R, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details