The TNPW040247R5BEED is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 47.5 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated power dissipation of 0.130 W and can operate at a maximum voltage of 75 V. It is qualified to AEC-Q200 standards, indicating its suitability for automotive applications. The operating temperature range is from -55 °C to 175 °C, which allows for use in demanding environments. Additionally, it exhibits a low temperature coefficient of ±50 ppm/K, ensuring minimal resistance change with temperature variations. The resistor is also noted for its superior moisture and sulfur resistance, enhancing its reliability in various conditions.
RES 47.5ohm 1/16W 0.1% 0402
47.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 47.5 OHM 0.1% 1/16W 0402
RES 47.5 OHM 0.1% 1/10W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW040247R5BEED | TNPW040247R5BEED-ND | TNPW040247R5BEED | TNPW040247R5BEED |
| Product Name | RES 47.5 OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 47.5 ohms | 47.5 ohms | 47.5 ohms | 47.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.1300 watts | 0.1300 watts | 10 watts |
| Configuration | Single Resistor |